FELTMETAL Abradable Seals

Featured Product from Technetics Group

More Info Email Supplier Request a Quote

FELTMETAL Abradable Seals
After 50 years and over 1 billion hours of successful operations, it is no wonder that FELTMETALTM Abradable Seals have been adopted by major gas turbine manufacturers for flow path efficiency improvements.

View Products

About Technetics Group Abradable Seals
Abradable seals, when applied to stationary engine parts, allow for the complete sealing of blade tips and interstage labyrinth seal knife edges through the full 360º arc of rotation while minimizing or eliminating wear on the expensive rotating hardware. Also, by installing this rub-tolerant material, engine operating clearance can be minimized with attendant maximization of engine efficiency.

Product Features

  • Built for extreme temperatures: Technetics Group FELTMETALTM Abradable Seal material provides superior clearance control in blade tip and labyrinth seal applications up to 1400F (760?C)
  • Wide variety of customization: Technetics Group FELTMETALTM Abradable Seal material can be manufactured to virtually any size or thickness, and can be rolled, formed, or machined to its final configuration

 

Industries and Applications

  • Gas turbine manufacturers for flow path efficiency improvements
  • Aerospace and industrial turbine applications, where our FELTMETAL™ Abradable Seals are used in blade outer seals, blade inner seals and labyrinth seals

 

Properties and Technical Information

  • Fibers
    Seals are made from Technetics Group’s metal fibers. Fiber choice is usually defined by the temperature requirements of the application.
  • Densities
    Product densities generally range from 16% (of solid) to 32%. Density of a porous metal is 100 minus percent porosity.
  • Seal Segments
    These materials have been furnished in segments which are generally .1 to .3″ thick. Length tolerances are + 1/16-0″ and width tolerances are ± .020″. Thickness tolerances are ± 7% of nominal.

 

Follow us on:

 

Technetics Group
Technetics Group is a globally trusted source for engineered components, seals, assemblies, and sub-systems that are custom-designed for high performance and extreme applications in the semiconductor, aerospace, valve, nuclear, and life science industries.

Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals.