RUPTURE DISC – SAFE-SHEAR BELLEVILLE BURST DISC

Featured Product from Technetics Group

More Info Email Supplier Request a Quote
AEROSPACE APPLICATIONS
  • Human Spaceflight | International Space Station & Orion
  • Pedigree | Cassini Spacecraft, Mars Global Surveyor, Hubble Space Telescope, Gravity Probe B, Spitzer Space Telescope, Wide-Field Infrared Survey Explorer, Bell Boeing V-22 Osprey, Embraer KC-390 Millennium
  • Orbital Cryogenic Propellant Refueling | NASA ISS RRM3
  • Cryogenic Fluid Management
    • LH2 | −253 °C (−423.4 °F; 20.1 K)
    • LOx Oxidizer | −183 °C (−297.4 °F; 90.1 K)
    • Xenon Coolant | -271 °C (-456 °F; 1.8 K) , Methane, etc.
    • Boil-off / Leakage less than 1.00×10-9 standard cubic centimeters per second (sccs)
  • Liquid Fuel Management
    • RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO)
    • Jet Fuels

 

RUPTURE DISC – SAFE-SHEAR™ BELLEVILLE BURST DISC
Technetics Group will design, manufacture, and test a precision burst disc assembly for your application.  Our burst discs are capable of precise and reliable burst settings from low pressures or vacuum (1 psi pressure differential), up to 10,000 psi.  All this while maintaining up to 1% full-scale precision and infinitesimal leakage, regardless of infinite pressure and temperature cycles, dynamic environments, and harsh media.

CRITICAL SOLUTIONS FOR COMMERCIAL AIRCRAFT
When an aircraft soars 30,000 feet in the sky, Technetics Group keeps your confidence high. Our critical components are found throughout nearly every section of a commercial airliner from the wire insulation to the APU exhaust, from the gearboxes to accessories. Technetics Group provides critical solutions to assist in pressure regulation, noise control, fluid conveyance and fire protection.

As aircraft design grows increasingly complex, so does your reliance on better and longer lasting aircraft seals and engineered components. At Technetics Group, we meet the most stringent requirements for large and small commercial aircraft, regional and business jets, helicopters and unmanned aerial vehicles.

Follow us on:

 

Technetics Group
Technetics Group is a globally trusted source for engineered components, seals, assemblies, and sub-systems that are custom-designed for high performance and extreme applications in the semiconductor, aerospace, valve, nuclear, and life science industries.

Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals.