Unano ironless linear motor series

Featured Product from Tecnotion

More Info Email Supplier Request a Quote

The Unano ironless linear motor series deliver micrometer precision, smooth and powerful performance in one of the smallest form factors on the market. Engineered for systems where space is tight but high power cannot be compromised. It’s ideal for compact, sensitive, or highly accurate applications, such as metrology and inspection stages, microscopy tables, flying probe axis, and multi-carrier stages.

  • Ultra compact design at just 12.5mm width
  • Top-tier precision and reliablility
  • Superior accuracy
  • Available in 17mm, 34mm and 51mm coil lengths

Whether you’re designing a new system or optimizing automation stages, this motor fits right in — bringing precision and performance to your application. 

The Unano series is a smarter alternative to Piezo and Spindle motors, as they offer excellent force density, smoother operation, and longer
lifetime – with zero mechanical wear. With its direct drive design, you will eliminate the need for complex transmission components.

www.tecnotion.com/unano