Torque QMT-LA 230

Featured Product from Tecnotion

More Info Email Supplier Request a Quote

The QMT torque motor series is specifically designed for the machine tooling market and combines excellent mechanical compatibility with a synergy of power and precision. 

This improves the motion capabilities and thus enhances the overall performance of your existing machine design.

The QMT-LA 230 is designed for seamless integration – whether in existing systems or new setups. Its aluminum housing keeps weight low, boosting dynamics in rotary tables, trunnion tables, or other moving axes. 

TorqueUltimate torque: 155 – 519 Nm
Peak torque: 136 – 456 Nm
Continuous torque: 68 – 269 Nm
The build heights are: 230-70 // 230-90 // 230-110 // 230-140

The QMT series consists of two subseries: the LA and HA series. The superior HA series has a higher rotor and delivers even higher performance thanks to its high power density.