UXA Series Ironless Motor, powerfull solution
Featured Product from Tecnotion
UXA IRONLESS MOTORS
In contrast to iron core motors, these motors feature an ironless coil unit, so there is no attraction force or cogging between the coil unit and the magnet track. This is what gives ironless motors their light weight, superior precision, a linear force constant and extremely dynamic velocity, acceleration and deceleration. Continuous force ranges from 10N all the way up to 846N with peak force of up to 4200N.
The benefits of ironless linear motors are optimal for applications that require small masses to be moved with maximum precision at a high cycle speed, especially in areas like:
- Semiconductor
- Flat Panel Display
- Inspection stages
- Ultra precision stages
- Medical / life science / lab automation
- Optics
More Featured Products