- Trained on our vast library of engineering resources.

Why choose for a Torque motor?

Featured Product from Tecnotion

More Info Email Supplier Request a Quote

Torque motors are permanent-magnet direct drive motors that rotate along an axis. They can be used wherever a rotary movement is required and offer numerous advantages over conventional servo drives.

The direct drive technology of brushless torque motors is a perfect way to enhance productivity, accuracy, and dynamic performance of applications. The technology lowers costs, makes designs slimmer, and reduces wear and tear. Torque motors eliminate the need for mechanical transmissions like gearboxes, belts, and speed reducers. Between rotor and stator, there is no contact, this means no mechanical wear.