C-Series Thermal Press
Featured Product from Thermal Press International, Inc.
"Flexibility and Precision You Can Count On"
The C-Series (Models C25MM/C50MM) are our most popular Thermal Press series for all small to medium size applications. The C-Series lends itself well to many tooling and part handling options. Like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables.
These systems are used for heat staking, heat sealing, medical film sealing and welding, thermal insertion, thermo-forming, plastic assembly and mechanical assembly in the Medical, Automotive, Telecom, Consumer Product, and Aerospace industries.
Key Features
- Open Format "C-Frame" Design
- Available in various heights to accommodate tall &/or deep parts
- Standard 4" Stroke with Adjustable Hard Stop
- Available in Force Ranges from 0-1000 lbs
- Velocity Control for Precise Actuation (Travel) Speed
- HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels)
- Recipe Storage via HMI Touchscreen
- Integrated Digital PID Temperature Controls (Multi-Zone)
- Precision Regulators & Digital Pressure Controls (with Power Boost Option)
- Integrated Digital Timers, Counters and Positional Data
- Programmable Alarms (Operational Lockout on all parameters)
- Two Hand Start Buttons with Anti-Tie Down Safety Circuitry
- OSHA, CE, NFPE and NEC compliant
- All systems are equipped with Quick Change tooling features
- Easy rotational adjustment of thermal tooling to align with parts/fixtures
- Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments
- 3-Point leveling of thermal tooling to fixture
- Test Ports for easy calibration & validations
More Featured Products