Vertical three-zone split tube furnace

Featured Product from Tinius Olsen, Inc.

Vertical three-zone split tube furnace-Image
The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200°C/2200°F.

 The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed aside and clear of the operating area.

 The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case.

Learn More