VectorExtensometer-many marking options available

Featured Product from Tinius Olsen, Inc.

VectorExtensometer-many marking options available-Image

Single variable gage length measurement

From 10-50mm gage length, dependent on elongation % within 70mm FOV

FEATURES & BENEFITS

? Non contacting with digital placement of specimen gage marks supporting an automated process.
? 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable.
? Various marking options available, material dependent. Rings, speckles.
? Output data available in analog formats.