AUTOMATED IMPACT SYSTEM

Featured Product from Tinius Olsen, Inc.

More Info Email Supplier Request a Quote
Following the on-going innovation in automated systems, Tinius Olsen has introduced Impact testing as part of the automated testing solution. An impact testing machine is integrated into the automation system cell along with specimen storage, identification & measurement units and a six-axis robot to move specimens to and from the stations.

 For safety and security purposes, the automated cell has various options such as interlocking doors and password protection on the specimen rack window and the door. For 24/7 surveillance, the cell is able to integrate camera systems, which can be accessed from a PC, mobile, tablet or even remotely.

Learn More