Intel Eagle-Stream Liquid Cooling Plate 350W×2
Featured Product from ToneCooling Technology Co., Ltd
The T-HS202310 Intel Eagle-Stream Liquid Cooling Plate is engineered to provide exceptional thermal management for high-performance computing systems. With a focus on advanced cooling efficiency, it effectively transfers heat from CPUs and GPUs to cooling fluid, maintaining stable operating temperatures. The plate is made of durable materials like copper and aluminum, ensuring longevity and reliability. It is available in customizable sizes and configurations to fit various Intel processors and GPUs. Ideal for use in data centers, servers, and gaming PCs, this cooling plate optimizes performance and extends the lifespan of critical components.
Long Description with Bold Titles and Bullet Points
Product Features:
- High Thermal Conductivity: Efficiently transfers heat from the CPU or GPU to the cooling fluid for effective heat dissipation.
- Customizable Designs: Available in different sizes and configurations to suit various CPUs and GPUs.
- Precision Machining: Designed for optimal contact with components to ensure superior cooling performance.
- Durable Materials: Constructed from high-quality copper or aluminum, with anti-corrosion coatings for long-lasting durability.
- Compact and Lightweight: Perfect for tight spaces and reduces additional weight in your system.
- Enhanced Cooling Efficiency: Features advanced flow channel designs that improve heat removal and maintain stable temperatures.
Technical Specifications:
- Model: T-HS202310
- Category: Intel CPU
- Welding Process: Pure copper TLP welding
- Total Power Dissipation: 350W × 2
- Operating Environment:
- Cold Plate Surface Temperature: Below 52°C
- Flow Rate: 1.2 LPM with 25% EGW
- Flow Resistance: Below 16 KPa
- Stress Resistance: Up to 1 MPa
Applications:
- Data Centers: Essential for managing heat and enhancing the cooling efficiency of high-density servers.
- Servers: Optimizes cooling, ensuring performance stability and extending the lifespan of high-performance computing components.
- Gaming PCs: Reduces overheating, boosts performance, and enables higher overclocking for smoother gaming experiences.
- Computer Applications: Ensures efficient heat dissipation in all high-performance computing tasks.
Why Choose Liquid Cooling Over Air Cooling?
- Superior Heat Management: The liquid cooling plate directs coolant precisely to the CPU, GPU, and AI chips for optimal heat dissipation.
- Efficient Flow Path Design: Ensures the coolant is evenly distributed across the heat dissipation surface, significantly enhancing cooling efficiency.
- Quieter Operation: Unlike traditional fans, liquid cooling systems operate more quietly while achieving better cooling performance.
Customization & Manufacturing Process:
- Small Batch Customization: Quick proofing for specific requirements.
- Thermal Design & Structural Optimization: Tailored solutions to enhance cooling efficiency and system stability.
- Manufacturing Processes: Includes soldering, welding, drilling, and surface treatment for seamless joints and reliable leak prevention.
The T-HS202310 Intel Eagle-Stream Liquid Cooling Plate is an advanced thermal management solution for professional applications, ensuring that your computing systems remain cool, stable, and efficient under demanding workloads.