Diamond Copper & Tungsten Copper Alloys

Featured Product from ToneCooling Technology Co., Ltd

More Info Email Supplier Request a Quote

Our Diamond Copper and Tungsten Copper Alloys provide cutting-edge solutions for thermal management in high-performance industries.

  • Diamond Copper combines artificial diamond powder with copper alloys, offering exceptional thermal conductivity (1000W/M.K) and a low thermal expansion coefficient, ideal for demanding electronics and aerospace applications.
  • Diamond Aluminum offers a slightly lower thermal conductivity but with the added benefit of lower density.
  • Tungsten Copper Alloy combines the hardness of tungsten with copper's thermal properties, perfect for high-temperature, high-durability applications like electronics cooling, aerospace, and electrical contacts.

For engineers and manufacturers, these advanced materials allow for improved thermal management in compact, high-density environments, helping to reduce energy costs, prevent overheating, and extend equipment lifespans. They meet the stringent requirements of industries demanding top-tier heat dissipation and mechanical strength.

Long Description with Key Features:
Diamond Copper & Tungsten Copper Alloys – Advanced Thermal Solutions for Industrial Applications

  • Diamond Copper: Outstanding thermal conductivity (1000W/M.K) with low thermal expansion, providing optimal cooling solutions for high-performance electronics.
  • Diamond Aluminum: Lower density, suitable for applications where weight is critical, with slightly lower thermal conductivity than diamond copper.
  • Tungsten Copper Alloy: Exceptional mechanical strength and heat dissipation, perfect for extreme environments like aerospace and electronics cooling.
  • Applications:
    • Electronics Cooling: Ideal for data centers, optimizing thermal management, enhancing server performance and reliability.
    • Aerospace & Defense: Supports high-performance computing, ensuring stability and efficient processing power.
    • Electrical Contacts: Ensures temperature control in industrial automation, enhancing component lifespan and reliability.
    • Medical Equipment: Provides precise cooling, preventing overheating, and extending the lifespan of critical healthcare devices.
  • Ideal for Engineers: Helps engineers design and implement reliable, high-performance cooling systems that prevent overheating, reduce energy costs, and improve device longevity.