Compact ATE Liquid Cooling Solutions
Featured Product from ToneCooling Technology Co., Ltd
ATE testing faces extreme thermal challenges as 5G/AI chips generate >500W/cm² power density, leading to local hotspots and performance loss. Space constraints demand cooling solutions <15mm thick, while temperature fluctuations affect yield and MIL-STD-810G compliance.
Our compact liquid cooling plates feature optimized microchannels (0.2mm, 3D-printed) and high-thermal-conductivity materials like AlN ceramic (170W/m·K) combined with titanium alloy. PID-controlled smart management maintains ±0.5? stability, supporting precise thermal regulation for sensitive ATE operations.
The modular design ensures multi-plate compatibility (Teradyne, Advantest, NI) and simplifies maintenance (<15 minutes), while IP68-rated leak-proof performance guarantees reliability during intensive testing cycles. Case studies demonstrate improved MTBF (+15,000 hrs), reduced test cycles, and yield increases to 98.7% with ΔT ±0.3?.
Dongji Thermal Tech provides customized cold plates (Rth 0.12°C·cm²/W), CFD simulations, and global 48-hour support to ensure seamless integration and maximum ROI. Optimize your 5G/AI ATE setup with these precision liquid cooling solutions.