RW Compact Wheel Encoder: Small Wheel-applications
Featured Product from Tri-Tronics Company, Inc.
This Encoder is the solution for those tighter spaces and smaller-wheeled applications. With the simple and elegant spring arm, the wheel can even be mounted underneath conveyors.
Features and Options:
- Compact size
- East to install and adjust
- Generates pulses for accurate linear measurement
- Precision 6in circumference measuring wheel
- High-Definition reflective blue-light phased array
technology for increased accuracy over life-time - Compensated blue-light source for ultra stable
operation over wide temperature variance range - Wide operating voltage 4.75Vdc - 30Vdc
- High resolution up 4800 CPR
- Unbreakable code disk
- ESD, Short Circuit, Reverse Voltage protection
- Made in the USA
More Featured Products