MgF2 Coated Negative Achromatic Lenses
Featured Product from UNI OPTICS(Fujian) Co., Ltd
UNI OPTICS MgF2 Coated Negative Achromatic Lenses consist of two optical elements cemented together. Negative doublet lenses are corrected for color and on-axis aberrations. UNI OPTICS MgF2 Coated Negative Achromatic Lenses are used predominantly as Barlow lenses to extend focal lengths. These lenses are often combined with positive achromatic mirror systems and imaging lenses.
Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. Achromatic Lenses, which are often designed by either cementing two elements together or mounting the two elements in a housing, create smaller spot sizes than comparable singlet lenses.
Specifications:
- Material: Crown Glass&Flint Glass CDGM, Schott, Ohara etc
- Dimension Tolerance: ±0.1mm(Standard), ±0.01mm(High Precision)
- Center Thickness Tolerance: ±0.1mm(Standard), ±0.05mm(High Precision)
- Paraxial Focal Length: ±2%
- Surface quality: 60/40(Standard), 20/10(High Precision)
- Clear Aperture: >85%
- Surface Figure: λ/2(Standard), λ/4(High Precision) @633nm
- Centration: 3 arc minutes
- Bevel: <0.25mm×45°
- Coating: Upon requirement
Feature:
- Magnesium Fluoride (MgF2) Coating
- Used to Extend Focal Length
- Broadband AR Coated Negative Achromatic Lenses
If you need any further information, please contact us at any time.
Tel: +86-591-86395085 Mobile: +86-15980276749
Email: vincent@uni-optics.com
Website: www.uni-optics.com
Skype: market.uni.optical