Hydrophobic Mesh Air Filters

Featured Product from Universal Air Filter Company

Hydrophobic Mesh Air Filters-Image

Reduce water ingress and other airborne mist.

Hydrophobic Mesh water-repellant air filters offer a low pressure drop, cost-effective alternative to expensive, more air flow restrictive membrane media. This hydrophobic filter media is a durable, cleanable, moisture-resistant solution for any outdoor cabinets, process equipment applications requiring mist elimination, or other harsh environment installations.

The Hydrophobic Mesh will help meet various enclosure-level standards such as MIL-STD, NEMA and IP ratings. The media can be installed in a one-piece, low profile, ultra-thin frame by itself or combined as part of a two-stage filter media solution in other frame assemblies for dust and water mist prevention.

Hydrophobic Mesh air filters are configured as made-to-size aluminum-framed, permanent-type cleanable filters for fresh air intake or exhaust. These air filters are specially designed for harsh environments to reduce water and dust ingress. Hydrophobic Mesh media is ideal for outdoor or indoor enclosures in any industry, such as, telecom, datacom, power gen, LED signage, medical, laboratory, military/defense, and many other industrial applications.