Agilent 8673G 26 GHz Synthesized CW Generator
Featured Product from ValueTronics International, Inc.
Agilent 8673G Features:
- Frequency range: 2.0 GHz-26.0 GHz
- Frequency Resolution: 4 kHz
- Frequency Switching Time: 25 ms
- Time base stability: 0.0000000005 /day
- External Frequency Reference: 10 MHz
- Minimum Output Power: -100 dBm
- Maximum Output Power: 8 dBm
- Power Resolution: 0.1 dB
- Output Accuracy: 3.3 dB
- Output Level Switching Time: 25 ms
- Output Impedance: 50 Ohm
- Harmonics (noise): -40 dBc
- Non-harmonics (noise): -58 dBc
- Sweep Modes Linear, List
- Maximum points of step sweep 9999 pt/sec
The Agilent 8673G is a synthesized CW Signal Generator that operates from 2 to 26 GHz. It features calibrated and leveled power from -120 to +8 dBm. The Agilent 8673G has digital sweep modes and is programmable. Typical applications are as a microwave local oscillator.
More Featured Products