Award-Winning Next-Generation PAEK Material

Featured Product from Victrex PLC

More Info Email Supplier Request a Quote

In 2025, Victrex—the world leader in PEEK and PAEK polymer innovation—secured multiple prestigious awards for VICTREX LMPAEK™ polymer, a revolutionary next-generation polyaryletherketone (PAEK) material. Offering a lower melting point (300–310°C vs. 343°C for PEEK) and a slightly higher glass transition temperature (145–155°C vs. 143°C), LMPAEK™ enables a significantly wider processing window. This translates into advanced manufacturing techniques, faster production cycles, reduced energy use, and expanded design flexibility—while maintaining similar in-use performance to PEEK.

Recognised at JEC World 2025 (triple finalist), Ringier Innovation Awards 2025, and the Plastic & Rubber Show Leadership Awards 2025 (China), LMPAEK™ has been hailed by experts as a “game-changing” material. Its benefits include:

  • Up to 60% weight reduction vs. metals in composite applications

  • Reduced energy consumption and shorter cycle times

  • 3× higher Z-direction strength in additive manufacturing parts compared with PEEK

  • Proven performance across aerospace, automotive, and marine industries

From recyclable hydrofoils to welded aircraft structures and jet engine components, leading manufacturers are already demonstrating LMPAEK™’s transformative potential. Supported by Victrex’s robust patent portfolio and full vertical integration, LMPAEK™ represents not just a new material but a catalyst for balancing performance, sustainability, and cost efficiency in next-generation engineering solutions.