PoE injector

Featured Product from Volktek Corporation

More Info Email Supplier Request a Quote

IPI-432P-60-I (60W) is a single port PoE industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary PoE-based lighting system that creates a new breed of smart buildings where everything is connected to a vast Internet of Things (IoT). The IPI-432P-60-I is fan-less and could be deployed in the ceiling or outdoor cabinets for smart lighting or other network communication devices. It has LED signals to inform the amount of power used and alerts users when the power has surpassed the safe limits. Designed to work in industrial demanding environments, and enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. It operates between a wide temperature of -40?C~70?C (-40°F~158°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issue alerts if power fails.

Features

Power Usage LED indicators 
The injector's interface makes the amount of power consumed easily identifiable to quickly reboot the PD if needed or if the power exceeds the safe levels. The power usage LED indicators light up according to the amount of power consumed (15W, 30W and 60W). 

Compact Size and Hardened Components
It's compact size, lightweight and industrial-grade design give users the freedom to locate the injector in different areas for devices of different functions.

DIP Switch 
To control some of the hardware functions of the switch it includes a DIP switch to allow.