SPE Media Converter
Featured Product from Volktek Corporation
The IMC-553 Unmanaged Industrial SPE Media Converter — a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments, thanks to its impressive -40 to 75°C wide operating temperature range.
With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity requirements. Clear visibility into the device's status is ensured by the 3-pin terminal block for 10BASE-T1L and LED indicators. The inclusion of a DIP switch facilitates effortless configuration, supporting Auto, Master/Slave modes.
Installation is made versatile with support for both Din-Rail and Wall Mount options, providing adaptability to various setups. Aligned with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the IMC-553 empowers 10 Mbps Ethernet communications over existing fieldbus cables, reaching an impressive 1000m. Leveraging existing fieldbus wiring, it streamlines cabling, reduces costs, and extends Industrial Ethernet to novel sensor, actuator, and automation applications requiring low-speed connectivity. Serving as a pivotal bridge, the IMC-553 facilitates the convergence of industrial automation systems over Ethernet, seamlessly interoperating with existing networks through standard CAT5/6 cabling. Elevate your network efficiency with the IMC-553 Unmanaged Industrial SPE Media Converter - an agile, dependable solution for your industrial connectivity needs.
Features
Reduced Wiring Complexity
The IMC-553 utilizes only a single pair of twisted copper wires, simplifying cable configurations and reducing installation complexity.
Space and Weight Savings
The smaller and lighter nature of SPE cables makes them suitable for applications where space and weight considerations are crucial, contributing to improved industrial IoT performance.
Ruggedized Components Designed for Harsh Industrial Environments
Built with industrial-grade components, good thermal conductivity, and enclosed in an IP30 metal case, this Single Pair Ethernet Switch is resistant to extreme environments, vibration, EMI (electromagnetic interference), ESD (electrostatic discharge), power surge, over-voltage, over-current, and reverse polarity. It withstands operation at extreme temperatures between -40°C~75°C (-40°F~167°F). It follows international safety standards like CE, FCC, and ROHS for safe operation.