SPE Switches
Featured Product from Volktek Corporation
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C.
Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch enables high-speed 10 Mbps Ethernet communication over existing fieldbus cables, extending up to 1000m—outperforming standard 100BASE-TX. The 7015-4U2T-T1L not only simplifies cabling and reduces costs but also expands Industrial Ethernet applications to new sensor, actuator, and automation scenarios. Seamlessly interoperating with existing Ethernet networks via standard CAT5/6 cabling, this switch offers a future-ready solution, enhancing industrial connectivity with efficiency and cost-effectiveness.
Reduced Wiring Complexity
The 7015-4U2T-T1 utilizes only a single pair of twisted copper wires, simplifying cable configurations and reducing installation complexity.
Space and Weight Savings
The smaller and lighter nature of SPE cables makes them suitable for applications where space and weight considerations are crucial, contributing to improved industrial IoT performance.
Ruggedized Components Designed for Harsh Industrial Environments
Built with industrial-grade components, good thermal conductivity, and enclosed in an IP40 metal case, this Single Pair Ethernet Switch is resistant to extreme environments, vibration, EMI (electromagnetic interference), ESD (electrostatic discharge), power surge, over-voltage, over-current, and reverse polarity. It withstands operation at extreme temperatures between -40°C~75°C (-40°F~167°F). It follows international safety standards like CE, FCC, and ROHS for safe operation.
Quick and Convenient Installation with Auto-negotiation
The 7015-4U2T-T1L works as soon as it is connected and makes installation convenient. The 10/100 Mbps ports use auto MDI/MDI-X connection for auto-negotiation to work as soon as connected to other network devices at the required speed without extra software installation.