PoE Splitter
Featured Product from Volktek Corporation
Built for harsh industrial environments, the IPS-342P operates in extreme temperatures ranging from -40 to 75ºC, ensuring stable and reliable performance in mission-critical applications. With plug-and-play simplicity, it eliminates the need for additional power sources, reducing cabling complexity, installation costs, and maintenance efforts.
Designed for IP security cameras, wireless access points, LED lighting systems, building automation, and industrial control systems, the IPS-342P is the perfect solution to maximize power efficiency, enhance network stability, and streamline industrial connectivity.
High Powerful Delivery
Meets the growing power needs of high-performance devices with high power delivery on the PSE side, making it ideal for supporting the latest market advancements.
Versatility and Flexibility
Offers a combination of 1x btPoE port for high-power devices and 1x RJ45 port for standard Ethernet connections. Provides two power outputs with flexible 24VDC interchangeability, adapting to diverse power requirements.
Enhanced Compatibility
Ensures seamless integration with a wide range of PoE-enabled devices thanks to IEEE 802.3bt compliance, making it a reliable choice for various industrial applications.
Reliable Protection and Isolation
Safeguards your equipment with built-in Short Circuit Protection (SCP), Overload Protection (OLP), and power isolation features, ensuring maximum operational safety and longevity.
Convenient Installation
Designed for easy deployment with support for both DIN-Rail and optional Wall-mount installation, offering flexibility for various industrial environments.
Powered by ADI
Leverages the trusted expertise of Analog Devices to deliver exceptional performance and reliability, ensuring stable and long-term operation.