IP67 Lite Managed M12 Switches -- 8075-8GT-M12
Featured Product from Volktek Corporation
Introducing the 8075-8GT-M12 Series: a Lite Managed IP67 Industrial Switch, meticulously crafted for the demanding conditions of heavy industrial environments. This series comes fully equipped with all the essential features required for seamless deployment in sophisticated automation systems.
Constructed with robust components and safeguarded by a durable IP67 casing, the 8075-8GT-M12 Series boasts an impressive operational temperature range from -40°C to 70°C, ensuring exceptional resistance to extreme vibration and shock.
The 8075-8GT-M12 Series is not only engineered for resilience in harsh industrial settings but also comes with an array of management functions. These features empower you to tailor communication parameters to your specific needs and provide straightforward methods to oversee network activity. Furthermore, the switch's design incorporates dual redundant power inputs, fortifying network reliability and significantly enhancing uptime.
Enhance your network's efficiency with integrated functionalities like Auto-negotiation, Rate limitation, and Quality of Service (QoS). These features are designed to streamline your network's performance and secure your operations, delivering a cost-effective and compact solution without compromising on power or capability. Experience the pinnacle of industrial networking with the 8075-8GT-M12 Series—where size meets might.
Features
SNMP Remote Management
SNMP is used for collecting information from, and configuring, network devices on an Internet Protocol (IP) network. Volktek Managed switch provides an SNMP agent that works with third-party SNMP management software to monitor the device status.
IGMP Snooping
IGMP Snooping is a feature that allows the switch to “listen in” on IGMP (Internet Group Management Protocol) packets. IGMP snooping can very effectively reduce multicast traffic from streaming and other bandwidth-intensive IP applications. While a switch that does not understand multicast will broadcast multicast traffic to all the ports in a broadcast domain (a LAN), an IGMP snooping switch will only forward multicast traffic to the hosts interested in that traffic.
ACL
The L2/L3/L4 Access Control List (ACL) function allows you to create filter rules for determining whether or not the Switch will forward specific packets (based on information contained in the headers) for security or control reasons. These criteria cover multiple protocol layers (including MAC and IP) and port numbers. It enables network operators to flexibly control the traffic (like blocking traffic from P2P software or throwing away packets destined for unused port numbers, which might be hacker attacks).
Topology Map
A network switch topology map is a schematic representation that illustrates how switches are interconnected within a network. It shows the physical or logical arrangement of network devices and how they communicate with each other. This map is crucial for understanding the structure of a network, planning for expansions, troubleshooting issues, and managing the network efficiently.