DNV Certified Unmanaged Switches -- INS-8005EM

Featured Product from Volktek Corporation

More Info Email Supplier Request a Quote

INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space.

The switch offers various in-built traffic optimization and network performance features to prioritize important industrial data packets, prevent the loss of data during communication, and stable transmission; like flow and storm control and VLAN Passthru. It prioritizes industrial protocols for industrial applications, like Ethernet/IP, PROFINET, and GOOSE packets. Additionally, it offers per-port and 802.1p Tag Quality of Service to ensure the delivery of high priority data.

This networking device is built with industrial grade components to protect it from hazards like vibration, shock, free fall, interference, and extreme temperatures that make it resistant to harsh industrial environments.

Features
It's Accident Proof
Engineered to withstand electromagnetic interference, electrostatic discharge, power surge, over-voltage, over-current in the event of an accident.

Redundant Power System
To guarantee power runs continuously the switch is designed to be simultaneously connected to two power supplies and an alarm through a standard industrial terminal block. If one power supply stops working the switch will start feeding its power on the alternative power supply and the alarm will go off to notify technicians about the event.

Simple Installation and Compact Size
Auto MDI/MDI-X (medium dependent interface / MDI crossover) on all ports for simple connection to other switches and hubs.

Comprehensive QoS
Supports IEEE 802.1p Quality of Service (QoS) which enhances bandwidth utilization to ensure time-sensitive data gets delivered efficiently to mission-critical applications without any delay even during a burst of high traffic.