Layer 3 Managed TSN Switches - 9561-8GT4XS-TSN
Featured Product from Volktek Corporation
Advanced features like G.8032 and full TSN support, along with TSN Domain Protection (802.1Qci, 802.1Qav, 802.1Qbv, 802.1Qbu/802.1br), enhance network reliability and security. High traffic availability is maintained through standards like 802.1CB, IEC-62439-2 2016 MRP, and HSR/PRP, while time distribution capabilities include 802.1AS-2020 (gPTP), IEEE1588:2019, and 1PPS In/Out. Efficient power management is ensured with 802.3az (EEE) and Wake-on-LAN (WoL) capabilities.
Precision Timing and TSN Support
Fully compliant with Time-Sensitive Networking (TSN) protocols, including IEEE 802.1Qci, 802.1Qav, 802.1Qbv, 802.1Qbu, 802.1BR, IEEE 802.1CB, 802.1AS-2020 gPTP, and IEEE 1588v2, this switch enables deterministic data transmission, precise time synchronization, and robust traffic shaping to meet automation and control system needs.
Advanced Redundancy and Reliability
Implements Ethernet ring protection protocols including G.8032, IEC-62439-2 MRP, HSR, PRP to guarantee continuous network uptime and fast recovery from failures.
Comprehensive Network Security
Includes IEEE 802.1X port-based authentication, TACACS, ACL, DHCP Snooping, ARP Inspection, BPDU Guard, Root Guard, IP Source Guard, and MAC Anti-spoofing to prevent unauthorized access and safeguard network integrity.
Advanced Traffic Control and Quality of Service
Equipped with VLAN (IEEE 802.1Q), QinQ, IGMP snooping/filtering, MVLAN, QoS, storm control, rate limiting, loop detection, port isolation, SPAN/RSPAN/VSPAN, and inter-VLAN routing, enabling granular bandwidth control and smooth multimedia/data transmission.