Lite Managed Switches

Featured Product from Volktek Corporation

More Info Email Supplier Request a Quote

8015 Series is a lite-managed industrial Ethernet switch featuring 8×10/100/1000 RJ45 ports and 2×FX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems. It supports PLCs, HMIs, and legacy devices, with auto-negotiation and Modbus TCP for easy device aggregation.

Powered by LAMUNGAN, Volktek’s embedded monitoring and management platform, it combines a Wizard, Topology Map, and Dashboard to streamline configuration, monitoring, and network optimization. Technicians can learn the system in just three hours, while the Wizard enables a three-step installation completed in only three minutes, significantly reducing setup time and on-site effort.

Real-time network visibility allows users to monitor device status, traffic flow, and system performance remotely, enabling faster diagnostics and troubleshooting without requiring constant field access. With built-in QoS, rate limitation, and flow control, the switch prioritizes critical data to maintain stable, real-time communication across industrial networks.

Built with industrial-grade components and enclosed in a high-thermal-conductivity metal housing, the switch withstands vibration, shock, free fall, and extreme temperatures ranging from –40°C to 75°C. Multi-rate copper and fiber ports support automatic speed negotiation, ensuring seamless compatibility with third-party and legacy devices without additional adapters. To guarantee continuous operation, redundant power inputs and a relay alarm output provide immediate alerts in the event of power failure.

Certified with CE, FCC, and RoHS and rated IP40, this switch delivers dependable performance in factories, control rooms, and other critical industrial environments where stable and uninterrupted connectivity is essential.