Dewatering solutions for paper mills
Featured Product from Vooner FloGard LLC
PAPER INDUSTRY
Dewatering solutions for paper mills
Vooner offers dewatering solutions for paper mills and reduces the cost of dewatering paper. Dewatering fabric on a paper machine consumes energy to physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy/pound of water removed than used by vacuum pumps.
Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer technology of man-made fiber paper machine fabrics. Vooner FloGard® Corporation acquired the core of VPM in 2003 from Nash Elmo. VPM provides a systematic approach to paper machine fabric conditioning to dewater paper including the power of Vooner FloGard liquid ring cone ported vacuum pumps.
To insure economic performance Vooner offers performance testing of dewatering equipment such as vacuum boxes, showers, piping, and vacuum pumps. Vooner uses the orifice plate method for measuring actual airflow at vacuum levels for a pump. The performance test results are put into a report which shows the total wasted energy and the seal water included in the lifetime cost of ownership. From this report, Vooner’s engineering staff is available to propose a new improved vacuum pump with a return of investment (ROI) for a new pump. Vooner relies on the TAPPI TIPs for recommended size vacuum system equipment.
Vooner offers one stop shopping for paper machine dewatering equipment components. In the press section Vooner supplies:
- Vacuum / uhle boxes
- Cleaning showers, oscillating for fabrics
- Oscillators for cleaning shower
- Lubrication showers for vacuum box strips
- Nozzles
- Strips and covers for vacuum boxes
- Separators of vacuum process water, barometric drop legs, unloader pumps
- Weir tanks
- Gravity strainers of fibers from white water
- High pressure shower water pump
- Liquid ring vacuum pumps and discharge separators
- Cooling tower to remove vacuum pump heat of compression
Follow us on:
VOONER - Member of the AERZEN GROUP
Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills.