Vooner Flogard Pre-Separation Systems
Featured Product from Vooner FloGard LLC
ITEM # VIS-10, 10 INCH (IN) INLET AND DISCHARGE SIZE VOONER INLET SEPARATOR (VIS)
The Vooner VIS inlet separators provide vacuum pump protection from process liquid carry-over. By removing the process liquids prior to the vacuum pump, erosion and corrosion is reduced and stable vacuum levels are maintained.
Features:
- Up to 99% Water Removal
- Self Priming (No NPSH Required)
- Easy Installation
- Minimum Floor Space
Follow us on:
VOONER - Member of the AERZEN GROUP
Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills.