Anaerobic Digestion Pumping Solutions
Featured Product from Vooner FloGard LLC
Wastewater Treatment Industry
Anaerobic Digestion Pumping Solutions
Vooner FloGard® manufactures and provides high-quality, conical ported, liquid ring vacuum pumps for Wastewater Treatment applications for cities, counties, and other government facilities.
ANAEROBIC DIGESTION
Anaerobic oxygen infusion to feed biological bugs. The output from aerobic biological bugs is “black” wet sludge to be landfilled. Anaerobic Biological bugs do not use oxygen and discharge biogas of methane and pentane. Liquid ring vacuum pumps are used in the Anaerobic Digestion pumping room to remove methane gas and supply generators. Saturated methane is dried in a chiller and then compressed.
The construction is made of Stainless steel to promote longevity and corrosion resistance. Rounded internal corners eliminate erosion and corrosion points. Cone ports eliminate sludge blockage.
Vooner FloGard vacuum pumps feature a dual inlet construction. Single inlet construction will put higher pressure on the drive side of the pump, which will cause leaks and breakage. The dual inlet system provides a balanced load.
LIQUID RING VS. ROTARY VANE
Liquid ring compressors offer several advantages compared to Rotary Vane compressors:
• No metal-to-metal contact – no wear inside the pump
• Rotary vanes create a sludge in the oil from the methane gas
• Rotary vanes require more maintenance and wear and tear
• Liquid Ring does not have rounded internals
Follow us on:
VOONER - Member of the AERZEN GROUP
Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills.