Low-Maintenance Oil-Free Vacuum Compressors

Featured Product from Vooner FloGard LLC

More Info Email Supplier Request a Quote

Single Stage Dry Vacuum Compressors
The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. They can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment.

Dry Vane Technology
The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure regulation valve and the integrated suction filter.

Other features:

  • Low maintenance costs
  • Reliability
  • Compact design
  • Continuous operation up to 0,6 PSIG

 

 

VOONER - Member of the AERZEN GROUP
Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills.