HazLoc Vortex A/C

Featured Product from Vortec

More Info Email Supplier Request a Quote

BENEFITS

  • Easy to install, takes about 5 minutes
  • No wiring required to install
  • UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III
  • Thermostatically controlled to maintain enclosure temperatures within ideal range
  • Highly reliable, with full 10 year warranty
  • No ambient, dirty or humid air enters the cabinet
  • Can be used on all cabinets, even in tight spaces
  • Operates in environments up to 175 deg F
  • Significantly lower cost, compared to explosion proof Freon air conditioners
  • Reduce operating cost with mechanical thermostat turning the unit on only when necessary
  • Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers
  • Multiple cooling capacities available, to optimize performance and operating cost
  • Little maintenance required, as compared to Freon A/C and fans
  • Use no refrigerants
  • Sleek, modern design

FEATURES

  • 10 year warranty
  • UL Classified
  • Small footprint to fit on all enclosures and in confined areas
  • Top, side or front (door) mount models available
  • Maintain temperature between 80 - 90 deg F
  • Supplied with air filter and ducting kit
  • Maintains slight pressurization in the enclosure
  • UL Listed and UL Classified