HazLoc Vortex A/C
Featured Product from Vortec
BENEFITS
- Easy to install, takes about 5 minutes
- No wiring required to install
- UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III
- Thermostatically controlled to maintain enclosure temperatures within ideal range
- Highly reliable, with full 10 year warranty
- No ambient, dirty or humid air enters the cabinet
- Can be used on all cabinets, even in tight spaces
- Operates in environments up to 175 deg F
- Significantly lower cost, compared to explosion proof Freon air conditioners
- Reduce operating cost with mechanical thermostat turning the unit on only when necessary
- Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers
- Multiple cooling capacities available, to optimize performance and operating cost
- Little maintenance required, as compared to Freon A/C and fans
- Use no refrigerants
- Sleek, modern design
FEATURES
- 10 year warranty
- UL Classified
- Small footprint to fit on all enclosures and in confined areas
- Top, side or front (door) mount models available
- Maintain temperature between 80 - 90 deg F
- Supplied with air filter and ducting kit
- Maintains slight pressurization in the enclosure
- UL Listed and UL Classified
More Featured Products