The WM4PD-0.5-18-S 4-Way Power Divider delivers
Featured Product from Werbel Microwave LLC
Introducing the WM4PD-0.5-18-S from Werbel Microwave LLC
Looking for high performance across a broad frequency range? The WM4PD-0.5-18-S 4-Way Power Divider delivers:
- Frequency Range: 0.5 to 18 GHz
- Isolation: 14–20 dB
- Insertion Loss: As low as 0.9 dB
- Return Loss: 18 dB
- Amplitude Balance: 0.3 dB
- Phase Balance: 2°
- Power Handling: 20W CW
- Connectors: SMA Female
- Enclosure: Rugged aluminum, 158.8 x 75.7 x 12.7 mm
Engineered for reliability and performance, it’s the ideal solution for demanding RF systems where consistency matters.
USA manufactured RF passive components
Werbel Microwave delivers precision RF components from DC to 40 GHz trusted by telecom, defense and aerospace leaders — engineered for reliability, innovation and peak performance.
Building Value-Adding Partnerships
Whether you need a general purpose, off-the-shelf product or a customized solution, Werbel Microwave has the design experience, equipment, and skilled personnel to help your design team achieve their goals.
Our products have proven highly reliable over the years, with tens of thousands of units shipped to date since 2014.
Werbel Microwave can add value to your brand with private label partnership discounts at high volumes.
We own our design intellectual property, allowing us to maintain supply chain stability and react to changes in the market, minimizing the risk of obsolescence.
follow us on
ABOUT WERBEL MICROWAVE
Since 2014, Werbel Microwave has designed and produced high performance radio frequency components for defense, commercial, test and measurement applications. Werbel Microwave offers COTS and custom designed microwave components.