Boost GPS Reliability Across Eight Devices

Featured Product from Werbel Microwave LLC

More Info Email Supplier Request a Quote

WM8PD-GPS-ACT-S
GPS Splitter, 8-way, 950-2150MHz, SMA Female, Active
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200Ω DC load to simulate an antenna DC current draw for any receiver connected. All eight channels provide signal gain to help overcome the loss of the splitter and associated cabling. The product is versatile in that it allows for two power supply options: 120VAC wall adapter (provided) for benchtop use, or +5VDC direct connection by feedthrough for permanent installations into chassis or rack mount systems. Manufactured in the USA.

follow us on

ABOUT WERBEL MICROWAVE
Since 2014, Werbel Microwave has designed and produced high performance radio frequency components for defense, commercial, test and measurement applications. Werbel Microwave offers COTS and custom designed microwave components.