2–18 GHz 2-Way Power Divider, N-Female

Featured Product from Werbel Microwave LLC

More Info Email Supplier Request a Quote

WM2PD-2-18-N
Power Divider, 2-way, 2-18GHz, N Female
WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N female connectors. The device is RoHS compliant. Return loss 18dB typical. Insertion loss 0.5dB typical. Isolation 18dB typical. Amplitude balance 0.32dB typical. Phase balance 4 degrees typical.

follow us on

ABOUT WERBEL MICROWAVE
Since 2014, Werbel Microwave has designed and produced high performance radio frequency components for defense, commercial, test and measurement applications. Werbel Microwave offers COTS and custom designed microwave components.