Limited-Time Deal: WM3PD 3-Way Divider
Featured Product from Werbel Microwave LLC
Drive performance across your broadband systems without overextending budget.
The WM3PD-6-18-S delivers consistent signal distribution across 6–18 GHz with high isolation, low insertion loss, and strong phase balance. Built for demanding RF environments where reliability is non-negotiable.
- Broadband coverage for versatile deployment
- Stable performance across the band
- Designed for test, EW, and radar applications
Limited-time pricing available on in-stock units.
Order minimums apply. Standard lead times apply.
WM3PD-6-18-S
Power Divider, 3-way, 6-18GHz, SMA Female
WM3PD-6-18-S is a 3-way Wilkinson divider that operates from 6 to 18 GHz. It is part of Werbel Microwave’s catalog of splitters that offer a wide range of port count and frequency ranges. Its compact aluminum enclosure measures 1.57 x 1.57 x 0.38 inches. The device is RoHS compliant, however it may be specially ordered with lead solder. Return loss 14dB typical input, 15dB typical output. Insertion loss above 4.8dB is 0.3dB typical. Isolation 23 dB typ. Phase balance 3.4 degrees typical. Designed, assembled and tested in USA.
follow us on
ABOUT WERBEL MICROWAVE
Since 2014, Werbel Microwave has designed and produced high performance radio frequency components for defense, commercial, test and measurement applications. Werbel Microwave offers COTS and custom designed microwave components.