Product Spotlight: WM2PD-0.5-6-S Power Divider
Featured Product from Werbel Microwave LLC
Looking for a reliable 2-way power divider that covers a wide operating range? The WM2PD-0.5-6-S from Werbel Microwave delivers consistent performance from 500 MHz to 6 GHz in a compact, rugged package.
Key specs:
?? Handles up to 50W input power
?? Typical insertion loss of 0.7 dB
?? 23 dB typical isolation between output ports
?? 19.1 dB typical return loss
?? Tight amplitude and phase balance (2° typical imbalance)
?? SMA female connectors
?? Compact enclosure with flexible mounting options
One component, multiple bands. This divider is a strong fit for test and measurement systems, RF instrumentation, communications equipment, defense and aerospace electronics, industrial RF systems, and prototyping platforms.
In stock and ready to ship, available through Werbel Microwave or DigiKey.
?? Reach out to learn more or request a quote.