WMC-0.5-2-6dB Directional Coupler
Featured Product from Werbel Microwave LLC
WMC-0.5-2-6dB Directional Coupler
Precision attenuation where it matters most.
The WMC-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration.
- Precise 6 dB coupling
- Excellent return loss
- Reliable wideband performance
In-stock and ready to deploy.
Order minimums apply. Standard lead times apply.
WMC-0.5-2-6dB-S
Directional Coupler, 0.5-2GHz, 6dB, SMA Female
Model WMC-0.5-2-6dB-S from Werbel Microwave is a directional coupler that covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases accuracy of the measurement. Mainline insertion loss 1.2dB typical includes coupling factor. The 6dB coupling ratio gives an approximate 75/25% splitting ratio and may be used as such to distribute signals unequally where required, often to make up for asymmetrical losses elsewhere in a system. Directivity 23dB typical. Return loss 23dB typical. Designed, assembled, and tested in USA.
follow us on
ABOUT WERBEL MICROWAVE
Since 2014, Werbel Microwave has designed and produced high performance radio frequency components for defense, commercial, test and measurement applications. Werbel Microwave offers COTS and custom designed microwave components.