Micro IIi Readouts

Featured Product from Western Gage Corporation

More Info Email Supplier Request a Quote

Western Gage Corporation’s Micro IIi readouts incorporate backlit LCD displays that flag out-of-tolerance conditions by changing color from green to red. Seven-decade digital displays show actual feature sizes or deviations from nominal sizes. They also include analog bar graphs to graphically display the test piece condition relative to the product limits. Auto-Zero and Auto-span setting features make these instruments very operator friendly. USB & RS-232C serial data and process control outputs are standard. AEQ-42-11-60 with blind air probe and master shown.

Multi-Channel Micro IIi Triple Display

  • Available up to 4 Input Channels
  • Available up to 4 Displays
  • For Air Gages or LVDT or Both
    (Micro IIi model AEQ 42-32N-60 shown)

Micro IIi Readouts for Taper Angles

  • Configure to check Angular Deviations or
  • Configure to check Contour Tolerances
    (Micro IIi model AEQ 42-33M-60 shown)

Multi-channel Micro IIi Single Display

  • Auto-Select models direct inputs to single display
  • Automatically senses active gaging member
    (Micro IIi model AEQ 42-14-60)