24-Bit Analog-to-Digital Converter(ADC)

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals.

The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an enhanced Σ-Δ architecture with integrated digital filtering. This ADC offers flexible configuration options, allowing engineers to switch between high-resolution and high-speed modes. With 111 dB SNR (in high-resolution mode) and a THD+N of –120 dB, it ensures excellent signal fidelity. The ADC's low power consumption (11 mW in high-resolution mode) and industrial-grade temperature range make it highly suitable for industrial automation, medical instrumentation, and acoustic testing applications.

For engineers needing reliable signal acquisition and precision data conversion, the ADS127L01IPBSR provides the flexibility and performance required. It integrates easily into systems with SPI interfaces, multi-device synchronization, and daisy-chain connectivity for scalable solutions. Whether used for ECG signal detection, vibration testing, or power measurement, it delivers highly accurate, real-time data acquisition with robust digital processing.

To achieve maximum signal accuracy and efficient data conversion, consider integrating the ADS127L01IPBSR into your system design. Contact us today to learn more about how this high-performance ADC can elevate your data acquisition systems.