Vishay 100MT160PB Bridge Rectifier

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Explore the Vishay 100MT160PB, a robust bridge rectifier from the renowned Vishay Semiconductor Diodes Division. Designed with standard technology, this diode is categorized under Discrete Semiconductor Products and features a Three-Phase configuration for efficient rectification. The Through Hole mounting style ensures stability, and it comes in a bulk packaging with a limited supply.

Operating in a temperature range from -40°C to 150°C, the 100MT160PB is suitable for diverse applications. With a 100A average rectified current (Io), it demonstrates reliability under varying conditions. Vishay's commitment to quality is reflected in the 7-MTPB package and a peak reverse voltage (Vr) of 1.6kV. Please note that this product is now considered obsolete.

Key Features:

  • Three-Phase Diode Technology
  • 1.6kV Peak Reverse Voltage
  • 100A Average Rectified Current
  • Operating Temperature Range: -40°C to 150°C
  • Obsolete Status with Limited Supply

Applications:

Ideal for applications requiring reliable and efficient rectification, the Vishay 100MT160PB finds its place in various industries. From power supply units to industrial automation, its performance under demanding conditions makes it a versatile choice. Secure your limited quantity of this obsolete yet dependable bridge rectifier now.

Manufacturer Details:

Manufacturer: Vishay Intertechnology, Inc.

Manufacturer Part Number: 100MT160PB