High-Speed Switching Diode | 1N4148WSF-7
Featured Product from Win Source Electronics
Diodes Incorporated 1N4148WSF-7 Overview
- Fast Switching Speed: Designed for high-speed switching applications with a fast reverse recovery time.
- Low Forward Voltage Drop: Efficient conduction minimizes power losses and improves system efficiency.
- High Reliability: Consistent performance and reliability in various applications.
- Compact SOD-323 Package: Small form factor for high-density mounting, ideal for portable electronic devices.
- Lead-Free and RoHS Compliant: Environmentally responsible, adhering to lead-free and RoHS standards.
Key Features
- Fast Switching Speed: Ideal for high-speed switching applications.
- Low Forward Voltage Drop: Efficient conduction with minimal power losses.
- High Reliability: Consistent performance in a variety of applications.
- Compact SOD-323 Package: Small form factor suitable for portable devices.
- Lead-Free and RoHS Compliant: Environmentally friendly and compliant with regulatory standards.
Applications
- Switching Power Supplies: Efficient in switching power supply circuits.
- Logic Circuits: Suitable for logic level conversion.
- Signal Processing: Used in signal processing circuits.
- High-Frequency Inverters: Ideal for high-frequency switching.
- Protection Circuits: Reliable in protection circuit applications.
Technical Specifications
- Reverse Voltage: 100V
- Forward Current: 250mA
- Forward Voltage Drop: 1.25V @ 150mA
- Reverse Recovery Time: 4ns
- Reverse Leakage Current: 500nA @ 80V
- Operating Temperature: -65°C to +150°C
Ordering Information
The 1N4148WSF-7 diodes are supplied in 3,000 unit tape and reel packaging, suitable for automated assembly processes.
For detailed product specifications, technical data, and application notes, please refer to the datasheet provided by Diodes Incorporated.
More Featured Products