MIC5219-2.5YM5-TR | 2.5V 500mA LDO Regulator

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Microchip Technology MIC5219-2.5YM5-TR Overview

The MIC5219-2.5YM5-TR is a high-performance linear voltage regulator designed to provide a fixed 2.5V output with exceptional accuracy and efficiency. This regulator is capable of sourcing up to 500mA of continuous current, making it suitable for a wide range of applications where stable power supply is critical.

Key Features

  • Fixed 2.5V Output: Provides a stable voltage output suitable for various applications.
  • 500mA Output Current: Capable of delivering up to 500mA of continuous current.
  • Low Dropout Voltage: Offers a low dropout voltage of 0.6V at 500mA, maximizing efficiency.
  • High Accuracy: Ensures precise voltage regulation across a wide range of conditions.
  • Thermal Overload Protection: Safeguards the device from thermal overstress.
  • Short-Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Compact Package: Comes in a small SOT-23-5 package, ideal for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably from -40°C to 125°C.
  • Enable Pin: Allows for external control of the regulator's operation.

Applications

The MIC5219-2.5YM5-TR is suitable for a variety of applications, including:

  • Portable Electronics: Smartphones, tablets, digital cameras.
  • Wireless Communication Devices: GPS receivers, Bluetooth peripherals.
  • Microcontroller Power Supplies: Ensures stable operation for sensitive circuits.
  • Battery-Powered Gadgets: Enhances power efficiency in battery-operated devices.
  • Industrial Equipment: Provides stable power regulation in industrial systems.

Quality and Reliability

Microchip Technology is known for its high-quality and reliable semiconductor products. The MIC5219-2.5YM5-TR is designed to meet stringent industry standards, ensuring long-term performance and reliability in demanding environments.

Ordering Information

The MIC5219-2.5YM5-TR is available in tape and reel packaging. For more details, refer to the datasheet provided by Microchip Technology.

For applications requiring precise and stable 2.5V power regulation, the MIC5219-2.5YM5-TR from Microchip Technology is an excellent choice.