EPCS4SI8N Configuration Device for FPGAs

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

The EPCS4SI8N from Altera is a highly reliable and efficient configuration device designed for FPGA applications. With a 4Mb memory capacity, it supports in-system programming and operates within a voltage range of 2.7V to 3.6V. Encased in an 8-SOIC package, the EPCS4SI8N is optimized for both high-speed read/write operations and dependable long-term usage. This device is perfect for various industrial applications, including medical instrumentation, video processing equipment, and surveillance systems. Its compact design ensures easy integration into a wide range of electronic devices, making it a valuable tool for engineers and developers working on complex projects.

The EPCS4SI8N is part of the EPCS4 family, a high-performance solution for secure configuration and memory storage. It enables engineers to streamline project development by offering quick and reliable configuration storage, contributing to overall system efficiency. Whether you're involved in instrumentation, control, or high-demand video systems, the EPCS4SI8N enhances system capabilities and reliability.

Long Description (Bullet Points):

Key Features:

  • Memory Size: 4Mb, offering high storage capacity for configuration data.
  • Programmable Type: In-system programmable, supporting flexible usage.
  • Voltage Range: 2.7V to 3.6V, compatible with a variety of systems.
  • Package Type: 8-SOIC, compact design for easy integration.
  • Temperature Range: -40°C to 85°C, ensuring reliable performance in diverse environments.
  • Compliance: RoHS and Halogen Free compliant, meeting modern environmental standards.

Applications:

  • Medical Instrumentation: Reliable configuration for critical devices.
  • Video Processing Equipment: Ensures fast and accurate data processing.
  • Surveillance Systems: Supports high-demand data handling and secure configurations.
  • Instrumentation & Control: Perfect for efficient system management and control.

How the EPCS4SI8N Helps Engineers:

  • High-Speed Operations: Optimizes data processing and quick configuration, saving time.
  • Compact Design: Simplifies integration into space-constrained projects.
  • Dependability: Ensures reliable performance over long-term use, reducing maintenance and downtime.