Schottky Rectifier Diode 40V 5A - SMC

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers a reliable solution for rectification needs. This surface-mount device ensures minimal power loss and heat generation, contributing to overall system efficiency.

Engineers working on power supply management, DC-DC converters, automotive electronics, and telecommunication systems will find the MBRS540T3G particularly beneficial due to its robust performance in demanding environments. The diode's ability to handle high current and operate in a wide temperature range from -55°C to +150°C makes it a versatile choice for various applications. Its compact SMB package ensures easy integration into space-constrained designs without compromising on performance.

The MBRS540T3G also features a guard ring for enhanced ruggedness and long-term reliability, ensuring consistent performance even under challenging conditions. For professional buyers, its wide availability and excellent reputation for reliability make it an ideal choice for a range of industrial applications.

Key Features & Benefits:

  • High Surge Capacity: Withstands high surge currents, ideal for transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss, enhancing overall system efficiency.
  • High Current Capability: Handles up to 5A average rectified current for demanding applications.
  • Enhanced Ruggedness: Guard ring improves reliability and longevity.
  • Compact SMB Package: Small form factor for easy integration into circuit designs.

Applications:

  • Power supply management
  • DC-DC converters
  • Automotive electronics
  • Telecommunication systems
  • Computer peripherals
  • Lighting systems

The MBRS540T3G Schottky diode helps engineers reduce system size, improve energy efficiency, and ensure long-lasting reliability in their designs. With ON Semiconductor’s proven quality and commitment to innovation, the MBRS540T3G is a trusted component for modern electronic systems.