HCPL-6751 Radiation-Resistant 4CH Optocoupler

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

HCPL-6751: Robust Signal Isolation for Mission-Critical Systems

Designed for harsh operating conditions, the HCPL-6751 provides unmatched reliability for high-radiation, high-temperature, and high-pressure environments. It supports four isolated channels in a single chip, ensuring superior signal clarity and system resilience in aerospace, energy, and communication infrastructure.

Key Features & Benefits:

  • Four-Channel Integration
    Saves up to 40% PCB space compared to dual-channel alternatives, reducing layout complexity and system weight.

  • High Radiation Tolerance
    Rated up to 1×10¹² rad(Si)/s, more than double the resistance of similar devices like the HCPL-5230, ideal for space and nuclear use.

  • Low Power, High CTR
    Requires only 0.5mA input drive current with a CTR of 1500%, making it perfect for energy-constrained systems such as MCUs and FPGAs.

  • Strong Electrical Isolation
    Withstands 1500VDC isolation voltage, effectively shielding against common-mode noise and surge events.

  • Flexible Packaging Options
    Available in FP-16 ceramic flat-pack and LCCC, enabling high-density, leadless assembly in complex environments.

Typical Applications:

  • Aerospace & Defense – Satellite attitude control, signal acquisition, and EMI shielding in space operations.

  • Nuclear Facilities – Stable command and sensor isolation in high-voltage, high-neutron environments.

  • Medical Systems – Patient-safe isolation in ICU equipment to avoid leakage risks.

  • 5G Communication – Ensures low-noise isolation between base station power supplies and controllers.

Usage & Design Recommendations:

  • Maintain ≥8mm isolation distance between input and output traces.

  • Use thermal pads or adhesives to dissipate heat in dense layouts.

  • Keep operating current ≤80% of rated value to extend device life.

  • Follow proper ESD protection and humidity control during storage and assembly.

Forward-Looking Design Considerations:

  • Ideal for future designs requiring BIST (Built-In Self-Test) and SEU (Single Event Upset) fault-tolerant features.

  • Demonstrated in satellite power modules with error rates <10?? and MTBF >100,000 hours, proving its readiness for deep-space deployment.

The HCPL-6751 is not just a component—it’s a trusted partner in engineering excellence. Available through WIN SOURCE with full documentation, ECAD models, and fast delivery, it helps engineers design with confidence in even the harshest environments.