Compact High-Precision 9-Axis IMU

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

All-in-One 9-Axis Sensor for Efficient Motion Sensing

  • Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers.

  • Configurable ranges for accelerometer (±2g to ±16g) and gyroscope (±125°/s to ±2000°/s) support diverse applications with tailored sensitivity.

  • Bosch BMM150 magnetometer technology ensures excellent magnetic sensitivity and thermal stability.

  • Low power consumption (0.9mA normal mode; down to 2μA suspend mode) extends battery life in portable devices.

  • Flexible communication interfaces (I²C and SPI) enable easy integration into complex bus architectures.

  • On-chip FIFO and interrupt features reduce host processor load, allowing engineers to optimize system performance.

  • Compact package (2.5 × 3.0 × 0.8 mm) suits space-constrained designs in wearables, mobile devices, and industrial automation.

  • Rich software ecosystem with open-source drivers and sensor fusion libraries accelerates development and reduces time to market.

This sensor solution empowers engineers by providing a reliable, low-power, and versatile IMU platform, minimizing design complexity while maximizing system functionality.