RP2040 Microcontroller for Embedded Innovation

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Modern embedded systems demand higher processing efficiency, flexible hardware interfaces, and streamlined development environments. Developers increasingly require microcontrollers capable of balancing performance, power efficiency, and design flexibility.

The RP2040 Microcontroller combines a dual-core Arm Cortex-M0+ processor running at 133 MHz with 264KB on-chip RAM, delivering strong performance for a wide range of embedded applications. Its flexible architecture, programmable I/O subsystem, and developer-friendly ecosystem help accelerate prototyping and product development.

Key Features:

• Dual-core Arm Cortex-M0+ processor at 133 MHz
• 264KB on-chip RAM for complex processing tasks
• Integrated 2MB flash memory support
• 30 programmable GPIO pins for flexible connectivity
• Programmable I/O (PIO) enables custom interface functions
• Supports MicroPython and C/C++ development
• Low-power architecture for energy-efficient designs
• Wide I/O voltage compatibility for diverse hardware integration

Typical Applications:

• Internet of Things (IoT)
• Robotics
• Industrial automation
• Consumer electronics
• Smart sensors
• STEM education and prototyping

Accelerate embedded development with flexibility and performance.