Announcements

Win Source Electronics has promoted these products / services:

Win Source Electronics - MC1035 Semiconductor for Computing Systems

The MC1035 is a high-performance semiconductor IC designed for computing and electronic systems, offering efficient processing, low power consumption, and stable system integration. (read more)

Win Source Electronics - EBM-Papst CA17 High-Efficiency Blower

Reliable, energy-efficient blower ideal for electronics cooling, industrial ventilation, and thermal management applications. (read more)

Win Source Electronics - AD210BN Precision Isolation Amplifier

The AD210BN is a three-port precision isolation amplifier delivering full galvanic isolation up to 2500 Vrms with integrated transformer-based power isolation and wideband analog amplification. Ideal for industrial automation, medical electronics, and energy systems, it ensures signal fidelity, reduces system complexity, and enhances noise immunity in high-voltage, noise-prone environmen... (read more)

Win Source Electronics - 16-Bit DACs for Precision Control

Comparison of three 16-bit DACs for precision control, industrial measurement, and embedded systems, helping engineers balance accuracy, power, temperature range, and integration needs. (read more)

Win Source Electronics - RS-232 Transceivers: MAX3232 vs ST3232

Compare MAX3232, MAX232, and ST3232 for industrial and battery-powered systems, balancing voltage compatibility, speed, and power efficiency. (read more)

Win Source Electronics - AMBE-2000-10 Low-Bitrate Vocoder

The AMBE-2000-10 from Texas Instruments is a dedicated embedded vocoder chip supporting fixed low bitrates (2400–9600 bps) with integrated DSP core, low power consumption, and industrial temperature range. Ideal for embedded voice communication in narrowband wireless systems, satellite links, and voice logging devices. (read more)

Win Source Electronics - AD1896AYRSZRL Sample Rate Converter

The AD1896AYRSZRL is a high-performance Sample Rate Converter designed for seamless digital audio interfacing. With wide frequency support, dual channel flexibility, and robust operation, it is perfect for professional audio equipment, digital audio workstations, and broadcasting systems. (read more)

Win Source Electronics - Bidirectional Voltage-Level Translator TXS0102DCUR

The TXS0102DCUR is a 2-bit bidirectional voltage-level translator with auto-direction sensing, supporting high-speed data transfer up to 24 Mbps. Ideal for communications and networking, it simplifies design with low power consumption. (read more)

Win Source Electronics - 24-Bit Analog-to-Digital Converter(ADC)

The ADS127L01IPBSR offers 24-bit resolution, high-speed acquisition, and low power consumption, ideal for industrial, medical, and acoustic signal processing. (read more)

Win Source Electronics - Serial SRAM Guide for Industrial Applications

Explore Microchip 23LCV1024, 23LC1024, and 23A1024 serial SRAM devices for high-speed buffering, temporary storage, and optimized low-power operation across industrial, medical, and IoT systems. (read more)

Win Source Electronics - Reliable LPC1768 ARM Cortex-M3 MCU

Mature LPC1768 ARM Cortex-M3 MCU with stable real-time performance, rich communication interfaces, and long lifecycle support for industrial control and embedded systems. (read more)

Win Source Electronics - M150 Flash Memory for Embedded Systems

M150 flash memory combines fast data access, reliable storage performance, and compact design, making it suitable for consumer electronics, industrial automation, automotive electronics, and embedded systems. (read more)

Win Source Electronics - STM32 microcontrollers for Smarter Embedded Design

Explore STM32 microcontrollers and their ARM Cortex-M architecture, low-power capabilities, rich peripherals, and broad applications across IoT, industrial automation, and embedded systems. (read more)

Win Source Electronics - 16-Bit DAC Comparison: AD5541 vs AD5542 vs DAC8830

Compare the AD5541, AD5542, and DAC8830 16-bit DACs to find the best option for your application, based on temperature range, power consumption, and interface. (read more)

Win Source Electronics - LPDDR4 16Gb Memory for High-Speed Systems

Micron’s MT53D512M32D2DS-053 WT:D delivers high bandwidth, low power, and compact packaging for AI, edge computing, and embedded devices. (read more)

Win Source Electronics - FAN7387MX Gate Driver for High-Voltage Systems

The FAN7387MX is a high-integration gate driver IC designed for half- and full-bridge systems in industrial automation, renewable energy, and high-power lighting. It features self-oscillation, adjustable dead-time, undervoltage protection, and high/low-side drive support, simplifying system design and enhancing energy efficiency. (read more)

Win Source Electronics - AVX Ceramic Capacitors Next-Gen

High-performance ceramic capacitors offering compact size, low ESR, and durability for mobile, automotive, and high-frequency electronics. (read more)

Win Source Electronics - Unveiling the Power of the 94055B IC

Discover how the 94055B integrated circuit combines high performance, low power consumption, and versatile functionality to support modern telecommunications, consumer electronics, and automotive technologies. (read more)

Win Source Electronics - DLW5BTM501SQ2L: Precision EMI Suppression Choke

The Murata DLW5BTM501SQ2L dual-line common mode choke delivers 500Ω impedance at 100MHz with 4A current rating, ideal for high-speed communication, power conversion, automotive electronics, and 5G applications requiring superior EMI suppression and thermal stability. (read more)

Win Source Electronics - XC6SLX16-2FTG256C Spartan-6 FPGA

The Xilinx XC6SLX16-2FTG256C offers 14K logic cells, 576 KB block RAM, and 32 DSP slices in a compact FTG256 BGA package. Ideal for medium-complexity applications such as industrial control, image processing, and communication bridging. (read more)

Win Source Electronics - Infineon CY62256NL-70PXC 256Kbit SRAM

Infineon CY62256NL-70PXC is a 256Kbit asynchronous SRAM with 70ns access time, 4.5V–5.5V supply, and a 28-DIP package. Ideal for legacy systems needing fast, volatile data storage. (read more)

Win Source Electronics - High-Speed Differential Driver Selection Guide

Comparison of AD8131, AD8132, and AD8138 differential drivers, highlighting bandwidth, linearity, and ADC driving capability to help engineers select optimal solutions for high-speed signal chains, data acquisition, and precision measurement systems. (read more)

Win Source Electronics - 128-Pin SSD1963QL9 LCD Controller

High-performance LCD display controller from Solomon, featuring 128-pin LQFP packaging, designed for advanced display solutions with balanced supply-demand and high market popularity. (read more)

Win Source Electronics - Ultra-Low Power BLE SoC Module

High-performance, energy-efficient BLE SoC with ARM Cortex-M4, multi-protocol support, and versatile interfaces for wearables, smart home, and industrial IoT applications. (read more)

Win Source Electronics - 10/100Mbps Ethernet PHY Selection Guide

Compare LAN8720AI-CP, DP83848IVV, and KSZ8081RNACA to find the right Ethernet PHY for embedded, industrial, and IoT networking designs. (read more)

Win Source Electronics - Stable Cyclone EP2C50F484I8N FPGA

Mid-density Cyclone II FPGA with 50,000 logic elements, 150 multipliers, and 594 Kbits RAM, ideal for embedded systems, imaging, and control applications. (read more)

Win Source Electronics - Conduit Power Outlet Strip CDOW-TG-25

Robust steel power outlet strip designed for conduit systems. Ideal for organized electrical distribution in commercial and industrial wiring applications. (read more)

Win Source Electronics - 1000V to 24V Enclosed Switching PSU

High-voltage AC to 24V DC enclosed single-output switching power supply, ideal for industrial automation, telecom, LED lighting, and renewable energy systems. (read more)

Win Source Electronics - ULN2003AIPWR Motor Driver Array

Seven-channel Darlington driver array with integrated flyback diodes, simplifying relay, solenoid, and stepper motor control in industrial and embedded systems. (read more)

Win Source Electronics - MOSFET Power Switch for Efficient DC-DC Conversion

FDG8850NZ dual MOSFET enables efficient DC-DC conversion with low on-resistance and fast switching, supporting compact power designs and improving efficiency in portable and low-voltage electronic systems. (read more)

Win Source Electronics - LM317 Voltage Regulator Performance Explained

Explore how LM317 voltage regulators handle transient response and ripple rejection, helping engineers improve power stability, reduce noise, and optimize performance in analog and mixed-signal systems. (read more)

Win Source Electronics - FPGA Selection for Industrial Applications

Cyclone V FPGA selection guide comparing 5CEBA2, 5CEBA4, and 5CEBA7, highlighting differences in logic capacity, lifecycle, and industrial reliability to help engineers choose optimal solutions for automation, communication, and control systems. (read more)

Win Source Electronics - Precision ADC Selection for Industrial Systems

Comparison of AD7689, AD7699, and AD7606 ADCs for industrial and precision systems, highlighting differences in sampling architecture, accuracy, and synchronization to help engineers select optimal solutions for data acquisition and signal processing. (read more)

Win Source Electronics - FSCQ1565RTYDTU High-Efficiency AC-DC Controller

Integrated quasi-resonant PWM controller with built-in 650V SENSEFET, optimized for medium-power AC-DC supplies, offering high efficiency, low standby power, and compact design. (read more)

Win Source Electronics - ADT Temperature Sensor Comparison

Compare ADT7420, ADT7481, and AD22100 sensors for accuracy, channel support, and cost; ideal for medical, industrial, server, and HVAC applications. (read more)

Win Source Electronics - ON Semi SMMBT3904LT3G 40V NPN Transistor

High-performance NPN transistor in a compact SOT-23-3 package. Ideal for signal amplification and switching applications with 40V Vce and 200mA Ic, providing high reliability for professional and hobbyist engineers. (read more)

Win Source Electronics - Reliable FPGA Configuration Memory XCF32PFSG48C

The XCF32PFSG48C is a high-speed, low-power non-volatile memory designed for secure, rapid FPGA configuration. Ideal for telecommunications, industrial automation, and automotive systems requiring reliable startup and real-time responsiveness. (read more)

Win Source Electronics - XC5VLX30 FPGA High-Performance Logic

The XC5VLX30-1FFG676C is a mid-range Virtex-5 FPGA offering 4,800 slices, 1,152 Kbit Block RAM, and 400 user I/Os. Its efficient LUT architecture, flexible on-chip memory, and advanced clock management make it ideal for industrial control, signal processing, and interface bridging applications. (read more)

Win Source Electronics - Low-Loss High-Isolation RF Switch Diode

MA4AGSW2 PIN diode delivers ultra-fast SPDT switching with low insertion loss and high isolation, ideal for mmWave, radar, and high-speed RF systems. (read more)

Win Source Electronics - FDS6681Z MOSFET for Power Control

Low RDS(on), efficient switching, and balanced thermal performance make the FDS6681Z ideal for load switching, power path control, and DC-DC converter applications. (read more)

Win Source Electronics - 162K LUT Kintex-7 FPGA with 16 GTX Transceivers

High-performance mid-range Kintex-7 FPGA featuring 162K LUTs, 16 high-speed GTX transceivers, industrial-grade FFG676 BGA package, ideal for communication, AI, and industrial systems. (read more)

Win Source Electronics - Compact EMI Filter for High-Speed Signal Integrity

Murata’s NFL21SP506X1C3D integrates a π-type low-pass filter into a compact 0805 package, providing strong EMI suppression up to 1 GHz while handling 2 A currents. (read more)

Win Source Electronics - High-Integration Interface Controller

High-integration interface controller for E1/T1/J1 systems, offering flexible TDM support and robust telecom-grade reliability. (read more)

Win Source Electronics - Cost-Effective STM32F042 USB MCU

Compact STM32F042 ARM Cortex-M0 microcontroller with integrated USB 2.0 Full-Speed support for embedded control, industrial HMI, and USB-enabled devices. (read more)

Win Source Electronics - SF15 Force Sensor Calibration Guide

The SF15 force sensor is a strain gauge-based miniature force transducer designed for accurate force measurement in industrial and precision applications. (read more)

Win Source Electronics - MBRA340T3G Schottky Diode – 40V, 3A

The MBRA340T3G is a high-performance Schottky diode, ideal for power management and industrial applications. It features a 40V reverse voltage and a 3A average rectified current, offering fast recovery and efficient operation. (read more)

Win Source Electronics - RS-485 Transceiver Comparison Guide

Compare ISL3172, SN65HVD10, and MAX3483 transceivers for data rate, power efficiency, and environmental tolerance, helping engineers select the best RS-485/RS-422 solution. (read more)

Win Source Electronics - Female Header Connectors for Smart Devices

Reliable B-2200S08P-A120 female headers with 2.54 mm pitch for stable sensor, module, and microcontroller connections in smart devices. (read more)

Win Source Electronics - High-Stability ADIS16505-2BMLZ Inertial Module

High-stability 6-DOF IMU ADIS16505-2BMLZ delivers precise motion sensing, rugged performance, and factory calibration. Ideal for industrial robotics, navigation, stabilization, and sensor fusion systems in harsh or GPS-denied environments. (read more)

Win Source Electronics - TMC5160 Stepper Driver Selection Guide

A comparison of TMC5160A-TA-T, TMC5160A-WA, and TMC5160A-TA stepper drivers to help engineers select optimal packages for motion control systems. (read more)

Win Source Electronics - XP Power Reliable DC-DC Converters

High-efficiency, versatile XP Power DC-DC converters deliver reliable power solutions for healthcare, industrial, and semiconductor applications with various mounting options and isolation levels. (read more)

Win Source Electronics - Compact PCIe Gen2 Bridge for Embedded Systems

The PEX8603-AB50TQIG is a power-efficient PCIe Gen2/Gen3 bridge chip supporting up to x4 lanes, NTB functionality, and high-speed data transfer. Ideal for embedded control, industrial automation, and edge computing applications. (read more)

Win Source Electronics - Reliable LED Power Supply Solutions

1050p.com LED power supplies convert AC to stable DC power for efficient LED lighting. Featuring voltage regulation, dimming options, and robust protection, ideal for residential, commercial, and industrial applications. (read more)

Win Source Electronics - ULN2803ADWR Darlington Transistor Array IC

The ULN2803ADWR from Texas Instruments is a high-voltage, high-current Darlington transistor array, perfect for controlling loads like solenoids, relays, and motors. Ideal for automotive, industrial, and consumer electronics applications. (read more)

Win Source Electronics - Industrial & Automotive HV Buck Guide

Selection guide comparing LM5017, LM5018, and LM5013 high-voltage buck converters for industrial and automotive power systems. Analyze current capability, topology, efficiency, and qualification differences to optimize 48V and high-input DC power architectures. (read more)

Win Source Electronics - High-Precision 10DOF Inertial Module

Compact 10DOF IMU with gyroscope, accelerometer, magnetometer, and barometer, providing factory-calibrated stability for UAVs, robots, and industrial navigation. (read more)

Win Source Electronics - JST Small-Pitch Connector Selection Guide

Compare JST ZER, PH, and XH series connectors for signal, consumer, and industrial applications. Choose compact, legacy, or high-current solutions with confidence. (read more)

Win Source Electronics - Precision Industrial Inertial Module

The ADIS16505-2BMLZ IMU delivers high-precision 6-DOF motion sensing, stable output, and rugged design, ideal for industrial navigation, robotics, and sensor fusion. (read more)

Win Source Electronics - SFH 7016 Multi-Wavelength LED Module

Compact SFH 7016 optical module with integrated green, red, and infrared LEDs plus photodiode. Designed for continuous heart rate and SpO₂ monitoring in wearables, offering high signal accuracy, motion robustness, and system-friendly integration. (read more)

Win Source Electronics - BMI160 6-Axis IMU Sensor by Bosch

The BMI160 is a compact, high-performance 6-axis motion sensor featuring both accelerometer and gyroscope functionality. With I2C/SPI output, it's ideal for motion-sensing applications in industrial and consumer devices. (read more)

Win Source Electronics - Reliable Industrial Navigation IMU

High-precision 6-DOF IMU offering stable motion sensing and easy integration in harsh industrial environments. (read more)

Win Source Electronics - ST25RU3993 UHF RFID Reader IC

ST25RU3993 is a highly integrated UHF RFID reader IC supporting EPC Gen2 and ISO18000-6 protocols, with –80 dBm sensitivity and up to +20 dBm output, ideal for industrial tracking and supply chain management. (read more)

Win Source Electronics - WE-LAN Pulse Transformer 350µH SMD

Würth Elektronik's WE-LAN 10/100 Base-T pulse transformer is designed for high-performance LAN applications. Offering a compact SMD design with a 350µH inductance, it ensures reliable network connections in routers, switches, and modems. (read more)

Win Source Electronics - Schottky Rectifier Diode 40V 5A - SMC

The MBRS540T3G from ON Semiconductor is a high-efficiency Schottky rectifier with a low forward voltage drop, ideal for high-frequency applications. It’s widely used in power supply management, automotive, and telecom systems. (read more)

Win Source Electronics - WM8960 Low-Power Stereo Audio CODEC

Integrated stereo CODEC with headphone amplifier, 1 W Class D speaker drivers, and flexible digital audio processing for portable systems. (read more)

Win Source Electronics - Marvell 88E6320 High-Popularity QFN Component

The Marvell 88E6320-A0-NAZ2C000, a highly popular QFN component from the 88E series, offers halogen-free compliance and balanced supply-demand status, ideal for versatile industrial and electronic applications. (read more)

Win Source Electronics - Compact High-Precision 9-Axis IMU

BMX160 integrates accelerometer, gyroscope, and magnetometer in one low-power sensor, ideal for compact embedded systems requiring precise motion and orientation tracking. (read more)

Win Source Electronics - Xilinx XCF04SV0G20C FPGA Configuration PROM

The Xilinx XCF04SV0G20C is a high-performance FPGA configuration PROM memory device, designed for seamless integration in electronic systems. It ensures reliable configuration storage with halogen-free compliance. (read more)

Win Source Electronics - PM5981B-FEI Dual-Core MCU for Harsh Environments

The PM5981B-FEI is a high-reliability 32-bit dual-core microcontroller featuring Cortex-M7/M4 architecture, industrial-grade temperature resilience (-40°C to +125°C), and advanced interfaces, ideal for automotive, industrial, and IoT systems. (read more)

Win Source Electronics - HCPL-6751 Radiation-Resistant 4CH Optocoupler

The HCPL-6751 is a high-reliability, four-channel optocoupler designed for deep space missions, nuclear control, and high-radiation environments. With exceptional radiation tolerance, compact integration, and low power consumption, it ensures robust signal isolation in aerospace, energy, and advanced communication systems. (read more)

Win Source Electronics - High-Performance SMD Common Mode Choke

The DLP11SN900HL2L from Murata Electronics is a compact, high-performance common mode choke designed for noise attenuation in signal lines. With 90Ω impedance at 100MHz and a 150mA current rating, it ensures reliable EMI suppression in telecommunication, industrial, and medical applications. (read more)

Win Source Electronics - EPCS4SI8N Configuration Device for FPGAs

The EPCS4SI8N is a reliable, high-speed configuration device offering 4Mb memory in a compact 8-SOIC package. Ideal for medical, video processing, and surveillance applications. (read more)

Win Source Electronics - DLW5BTM102SQ2L Common Mode Choke

The DLW5BTM102SQ2L is a dual common mode choke offering superior EMI suppression for a wide range of applications, including consumer electronics, automotive, and electrical instrumentation. It ensures high-frequency performance with low-profile design and long-term durability. (read more)

Win Source Electronics - Vishay 100MT160PB Bridge Rectifier

Obsolete, Bulk-Packaged Three-Phase Diode with 1.6kV Peak Reverse Voltage (read more)

Win Source Electronics - Versatile 100V Diode for Industry / 1N4148W-TP

Discover the Micro Commercial Co 1N4148W-TP, a high-quality standard diode boasting impressive specifications suitable for a wide range of industrial applications. (read more)

Win Source Electronics - MIC5219-3.3YM5-TR 3.3V 500mA LDO Voltage Regulator

Microchip MIC5219-3.3YM5-TR is a 3.3V 500mA LDO voltage regulator in SOT-23-5 package, ideal for space-constrained applications. (read more)

Win Source Electronics - Advanced ESD Protection with TVS Diode ESDA6V1-5W6

Protect sensitive electronics from electrostatic discharge (ESD) with the ESDA6V1-5W6 TVS diode. It offers bidirectional protection, high power handling, and minimal leakage for robust ESD defense. (read more)

Win Source Electronics - High-Popularity MOSFET - BSS123NH6327XTSA1

Infineon Technologies BSS123NH6327XTSA1 is an OptiMOS™ product suitable for various discrete semiconductor applications. (read more)

Win Source Electronics - MBRS340T3G | Schottky Barrier Rectifier 40V 4A SMC

Explore the MBRS340T3G Schottky Barrier Rectifier from ON Semiconductor, featuring a 40V maximum DC reverse voltage and 4A average rectified current. Ideal for power management and industrial applications. (read more)

Win Source Electronics - MIC39100-3.3WS LDO Voltage Regulator

With its impressive features, the MIC39100-3.3WS offers excellent line and load regulation, ensuring a consistent output even under varying input conditions and load demands. The device's fast transient response and low output noise contribute to its suitability for noise-sensitive applications such as RF circuits and precision instrumentation.

Key Features:

    ...
(read more)
Win Source Electronics - 1N4148W-7-F Diode by Diodes Incorporated

The 1N4148W-7-F diode from Diodes Incorporated is a versatile and highly reliable component widely used in electronic circuits for its exceptional performance characteristics. Here are the key details: (read more)

Win Source Electronics - MMBT3904LT3G NPN Bipolar Transistor

The ON Semiconductor MMBT3904LT3G is a high-quality NPN bipolar transistor, ideal for general-purpose amplifier and switching applications. (read more)

Win Source Electronics - 2N7002ET1G N-Channel MOSFET

The ON Semiconductor 2N7002ET1G is a high-performance N-Channel MOSFET, ideal for power management and switching applications. (read more)

Win Source Electronics - High-Speed Switching Diode | 1N4148WSF-7

The 1N4148WSF-7 is a high-speed switching diode from Diodes Incorporated, featuring a fast reverse recovery time and low forward voltage drop. (read more)

Win Source Electronics - High-Gain NPN Transistor | MMBT3904-7-F

The MMBT3904-7-F from Diodes Incorporated is a high-gain NPN transistor, ideal for various electronic applications. (read more)

Win Source Electronics - Infineon TLF35584QKVS2XUMA2 Voltage Regulator IC

The TLF35584QKVS2XUMA2 is a series voltage regulator IC output manufactured by Infineon Technologies. It is designed for applications that require a series voltage regulator with specific features. (read more)

Win Source Electronics - Dual N-Channel MOSFET for Power Management

The BSS138PS,115 is a high-performance, dual N-channel logic level enhancement mode Field Effect Transistor (FET) produced by NXP Semiconductors. This compact and efficient MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing designers with a reliable and versatile component for a wide range of applications. (read more)

Win Source Electronics - BSS138 N-Channel MOSFET - 50V 220mA SOT-23

The BSS138 is an N-Channel MOSFET from Fairchild/ON Semiconductor with a 50V drain-to-source voltage and 220mA continuous drain current, suitable for various switching and power management applications. It comes in a SOT-23 package. (read more)

Win Source Electronics - Vishay LL4148-GS18 Fast Recovery Diode

The Vishay LL4148-GS18 is a high-performance fast recovery diode, suitable for a wide range of electronic applications. It is housed in an SOD-80 MiniMELF package, featuring fast recovery speed and high reliability, ideal for electronics requiring high-speed switching. (read more)

Win Source Electronics - ON Semi SMMBT3904LT3G NPN Transistor 40V 200mA

High-performance NPN transistor with 40V Vce and 200mA Ic in a compact SOT-23-3 package, ideal for general-purpose amplifier and switching applications. (read more)

Win Source Electronics - BSS138PW,115 | N-Channel 60V 320mA MOSFET

Discover the BSS138PW,115 N-channel MOSFET by Nexperia USA Inc., featuring a 60V drain-source breakdown voltage and 320mA continuous drain current. Ideal for various electronic applications. (read more)

Win Source Electronics - MIC5219-2.5YM5-TR | 2.5V 500mA LDO Regulator

The MIC5219-2.5YM5-TR is a 2.5V, 500mA low dropout voltage regulator from Microchip Technology, offering high accuracy and robust protection features. (read more)

Win Source Electronics - N-Channel MOSFET | BSS138NH6327XTSA2

The BSS138NH6327XTSA2 is an N-channel MOSFET from Infineon Technologies, designed for high power applications with a 60V drain-source breakdown voltage and 230mA continuous drain current. (read more)

Win Source Electronics - BAT54CLT1G Schottky Diode

The BAT54CLT1G by ON Semiconductor is a surface-mount Schottky barrier diode known for its fast switching and low forward voltage drop. With a compact SOT-23 package, it suits various applications where space and power efficiency are crucial. (read more)