AMBE-2000-10 Low-Bitrate Vocoder

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

AMBE-2000-10: Embedded Vocoder for Efficient Low-Bitrate Voice Communication

Texas Instruments’ AMBE-2000-10 is a compact, low-power voice codec chip designed specifically for embedded systems requiring intelligible voice transmission over bandwidth-limited channels. Utilizing the Advanced Multi-Band Excitation (AMBE) algorithm, it supports fixed encoding rates from 2400 to 9600 bps, ensuring high speech clarity suitable for both human listening and machine voice recognition.

The chip integrates a dedicated DSP core, eliminating the need for external floating-point DSPs, simplifying system design and reducing overall cost and complexity. It supports UART and SPI interfaces, compatible with both frame and stream data formats, and offers flexible voice frame input/output options in PCM, A-law, or μ-law formats.

Operating between 3.0V to 3.6V and consuming less than 25 mW in active mode, the AMBE-2000-10 suits power-sensitive applications. Its industrial-grade temperature tolerance (-40°C to +85°C) ensures stable performance in harsh environments.

Key Features:

  • Fixed low bitrate encoding: 2400 / 3600 / 7200 / 9600 bps

  • Integrated dedicated DSP core for full voice processing

  • UART and SPI interfaces with frame and stream data support

  • Voice frame formats: linear PCM, A-law, μ-law

  • Low power consumption (<25 mW active, <10 mW standby)

  • Industrial temperature range (-40°C to +85°C)

  • Compact 64-pin TQFP package

Typical Applications:

  • Digital narrowband voice radios (DMR, P25)

  • Satellite voice communication systems

  • Embedded voice logging and recording devices

Why Choose AMBE-2000-10?
It offers an optimal balance of interface flexibility, low power consumption, and industrial robustness. This vocoder is ideal for embedded applications requiring efficient voice compression without relying on high-performance DSP hardware, enabling simplified design and reliable voice communication under constrained bandwidth.